Acromag, Inc. IP400 Series Digital Input/Output Module, Differential I/O IP409

Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet
Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Digital Input/Output Module, Differential I/O - IP409 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Digital Input/Output Module, Differential I/O
IP409
IP400 Series Digital Input/Output Module, Differential I/O IP409
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
  • 24 differential digital input and/or output channels
  • Ruggedized RS-422A/485 transceivers
  • Interrupt support on all channels (change-of-state and high or low level
  • transition

The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts.

Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line.

Benefits

  • All channels programmable as inputs or outputs.
  • Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Supplier's Site Datasheet
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409 - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, High Voltage I/O, IP400 Series
IP409
Digital Input/Output Module, High Voltage I/O, IP400 Series IP409
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
  • 24 differential digital input and/or output channels
  • Ruggedized RS-422A/485 transceivers
  • Interrupt support on all channels (change-of-state and high or low level
  • transition

The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts.

Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line.

Benefits

  • All channels programmable as inputs or outputs.
  • Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Data Acquisition
Product Number IP409 IP409
Product Name IP400 Series Digital Input/Output Module, Differential I/O Digital Input/Output Module, High Voltage I/O, IP400 Series
Data Acquisition Input/Output Module Input/Output Module
Form Factor PC Board PC Board
User Interface Computer Programmable None
Host Connection Direct Backplane Interface RS232/422/485; Parallel
Transmission Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE1105E/1K - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Data Acquisition Input/Output Module
Host Connection Ethernet
Application General Lab & Industrial
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - 2084-PCIE-1816H-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details