Acromag, Inc. Digital Output Module, High Voltage Outputs, IP400 Series IP405E

Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet
Description
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, High Voltage Outputs, IP400 Series - IP405E - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, High Voltage Outputs, IP400 Series
IP405E
Digital Output Module, High Voltage Outputs, IP400 Series IP405E
40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module. To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
  • 40 low-side switch output channels
  • 0-60V DC output range
  • High output current (up to 1A per channel)

The IP405 controls up to 40 low-side switches (open-drain MOSFETs).

Operation of this module is very simple. Writing a “0” bit to a channel data register opens the switch to turn off a field device. Similarly, writing a “1” bit closes the switch to turn on the device. Each register can be read back to verify the value. Loopback monitoring of critical control signals is easily accomplished by reading back output states using Acromag’s IP400 Digital Input Module.

To ensure safe, reliable control under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset.

Benefits

  • Latched buffers enable the user to read back the output channel registers for verification purposes.
  • Loopback monitoring (with IP400) enables self-test and diagnostics to detect system faults.
  • Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation.
  • Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP405E
Product Name Digital Output Module, High Voltage Outputs, IP400 Series
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-DDCS - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX
Application General Lab & Industrial
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
16DI Modbus RS-485 Remote I/O - ADAM-4051-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
2 suppliers