Acromag, Inc. Digital I/O and Counter/Timer, APC400 Series APC482

Description
Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment
Datasheet
Description
Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O and Counter/Timer, APC400 Series - APC482 - Acromag, Inc.
Wixom, MI, United States
Digital I/O and Counter/Timer, APC400 Series
APC482
Digital I/O and Counter/Timer, APC400 Series APC482
Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment
  • Ten 16-bit counter/timers, TTL
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number APC482
Product Name Digital I/O and Counter/Timer, APC400 Series
Features Digital I/O; One-shot
Number of Counters 10
Counter Resolution 16 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic counter - CCES-P-C8-E - Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multifunction I/O Module, APC700 Series - APC730 - Acromag, Inc.
Specs
Features Digital I/O; Analog I/O; Selectable Input Frequency
Number of Counters 1
Counter Resolution 32 bits
View Details