Acromag, Inc. Multifunction I/O Module, AcPC700 Series AcPC730E

Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet
Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction I/O Module, AcPC700 Series - AcPC730E - Acromag, Inc.
Wixom, MI, United States
Multifunction I/O Module, AcPC700 Series
AcPC730E
Multifunction I/O Module, AcPC700 Series AcPC730E
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
  • 16D/32SE analog inputs, 16-bit A/D
  • Eight analog outputs, 16-bit D/A
  • 16 TTL digital I/O
  • One 32-bit counter/timer

AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions.

Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly.

Features

  • 0 to 70°C (-40 to 85°C E version)

Analog Inputs

  • 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges)
  • 16-bit ADC with 512 sample RAM
  • 10µS conversion time (100KHz)
  • Interrupt upon ADC memory threshold condition (user-programmable data sample threshold)
  • User-programmable interval timer

Analog Outputs

  • Eight analog output channels (±10V range)
  • Individual 16-bit DACs per channel
  • 1024 sample FIFO for waveform generation
  • 12.375µS settling time (80.8KHz throughput)
  • Interrupt on user-programmable FIFO threshold

Digital I/O

  • 16 TTL bidirectional input/outputs

Counter/Timer

  • One 32-bit counter/timer
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number AcPC730E
Product Name Multifunction I/O Module, AcPC700 Series
Features Digital I/O; Analog I/O; Selectable Input Frequency
Number of Counters 1
Counter Resolution 32 bits
Maximum Count Frequency 8000 kHz
On-board Oscillator Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Encoder/Counter Module - AMAX-5081 - Advantech
Specs
Features Agency Approvals
Number of Counters 1
Compatibility TTL
View Details
Pneumatic counter - CCES-P-C8-E - Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital I/O Module and Counter/Timer, AcPC480 Series - AcPC483 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 8
Counter Resolution 32 bits
View Details