Acromag, Inc. Digital I/O Module and Counter/Timer, AcPC480 Series AcPC484

Description
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet
Description
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O Module and Counter/Timer, AcPC480 Series - AcPC484 - Acromag, Inc.
Wixom, MI, United States
Digital I/O Module and Counter/Timer, AcPC480 Series
AcPC484
Digital I/O Module and Counter/Timer, AcPC480 Series AcPC484
Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
  • Six 32-bit counters - RS422
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number AcPC484
Product Name Digital I/O Module and Counter/Timer, AcPC480 Series
Features Digital I/O; One-shot
Number of Counters 6
Counter Resolution 32 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Encoder/Counter Module - AMAX-5081 - Advantech
Specs
Features Agency Approvals
Number of Counters 1
Compatibility TTL
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
USB-CTR Series High-Speed Counter/Timer - USB-CTR08 - Measurement Computing
Specs
Features Digital I/O; Software
Number of Counters 8
Counter Resolution 64 bits
View Details