Acromag, Inc. Digital I/O Module and Counter/Timer, AcPC480 Series AcPC464

Description
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
Datasheet
Description
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O Module and Counter/Timer, AcPC480 Series - AcPC464 - Acromag, Inc.
Wixom, MI, United States
Digital I/O Module and Counter/Timer, AcPC480 Series
AcPC464
Digital I/O Module and Counter/Timer, AcPC480 Series AcPC464
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
  • •64 digital input/output channels
  • 16-bit counter/timer channels
    with six operating modes
  • Change of state and level interrupts

The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers.

All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions.

Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

Features

• 0 to 70°C (-40 to 85°C E version)

Digital I/O

• 64 digital input/output channels:

- 16 individually programmable channels

- 48 channels configured on an 8-bit port basis

- Programmable change of state/level interrupts

- Input signal filtering debounce logic

Counter/Timer

• Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)

• Six operating modes:

- Pulse width modulation

- Watchdog timer

- Event counter

- Frequency measurement

- Pulse width or period measurement

- One-shot and repetitive one-shot

• TTL-compatible thresholds

• Power-up and system reset is failsafe

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number AcPC464
Product Name Digital I/O Module and Counter/Timer, AcPC480 Series
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 32 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital I/O and Counter/Timer, APC400 Series - APC424 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 16 bits
View Details