Acromag, Inc. BusWorks™ 900PB Series 6-Channel Output Module 973PB-2006

Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Datasheet
Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 6-Channel Output Module - 973PB-2006 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 6-Channel Output Module
973PB-2006
BusWorks™ 900PB Series 6-Channel Output Module 973PB-2006
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments 972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
  • RTD or Resistance Signals
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • Universal DC outputs support a wide variety of signals and industrial devices
  • Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments
    972PB: -25 to 60°C (-13 to 158°F); 973PB: -25 to 70°C (-13 to 140°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 973PB-2006
Product Name BusWorks™ 900PB Series 6-Channel Output Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
M Series Input Modules - M-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details