Acromag, Inc. BusWorks™ 900EN Series 6-Channel Output Module 972EN-4006

Description
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 6-Channel Output Module - 972EN-4006 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 6-Channel Output Module
972EN-4006
BusWorks™ 900EN Series 6-Channel Output Module 972EN-4006
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • i2o Option
  • 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models.

Features

  • Configurable from standard web browser
  • EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • i2o function enables direct input-to-output communication without a network controller
  • Universal DC outputs support a wide variety of signals and industrial devices
  • Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments:
    972EN: -25°C to +60°C (-13°F to +140°F)
    973EN: -25°C to +70°C (-13°F to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 972EN-4006
Product Name BusWorks™ 900EN Series 6-Channel Output Module
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - TLV990-28PFB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 10 bits
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-ENetIP - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX; 2-port TAP, 2x RJ45 socket
Application General Lab & Industrial
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6018+-D - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
DC Voltage 10~30 VDC
View Details
2 suppliers