Acromag, Inc. BusWorks™ 900EN Series Combination I/O Module 951EN-4012

Description
Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for analog and discrete I/O signals. Multi-range analog inputs and outputs support a wide variety of industrial devices. High-resolution, low noise, A/D and D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. The discrete I/O provide monitoring and control ofon/off, high/low, or open/close industrial devices. Tandem I/O provides output level control and status verification in one unit. The i2o function lets inputs on one module write directly to outputs on another module. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Special Features Configurable from standard web browser EtherNet/IP or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps negotiation i2o function enables direct input-to-output communication without a network controller Multi-function, multi-channel stand-alone module is very economical High-resolution 16-bit sigma delta A/D and D/A converters ensure precise measurements 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Discrete I/O channels are individually configurable as inputs or outputs in any combination Bi-directional discrete I/O facilitates read-back monitoring of the output state Built-in 5.6K ohm pull-down SIP resistors (socketed) Selectable failsafe modes (0%, off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for analog and discrete I/O signals. Multi-range analog inputs and outputs support a wide variety of industrial devices. High-resolution, low noise, A/D and D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. The discrete I/O provide monitoring and control ofon/off, high/low, or open/close industrial devices. Tandem I/O provides output level control and status verification in one unit. The i2o function lets inputs on one module write directly to outputs on another module. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Special Features Configurable from standard web browser EtherNet/IP or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps negotiation i2o function enables direct input-to-output communication without a network controller Multi-function, multi-channel stand-alone module is very economical High-resolution 16-bit sigma delta A/D and D/A converters ensure precise measurements 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Discrete I/O channels are individually configurable as inputs or outputs in any combination Bi-directional discrete I/O facilitates read-back monitoring of the output state Built-in 5.6K ohm pull-down SIP resistors (socketed) Selectable failsafe modes (0%, off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series Combination I/O Module - 951EN-4012 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series Combination I/O Module
951EN-4012
BusWorks™ 900EN Series Combination I/O Module 951EN-4012
Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for analog and discrete I/O signals. Multi-range analog inputs and outputs support a wide variety of industrial devices. High-resolution, low noise, A/D and D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. The discrete I/O provide monitoring and control ofon/off, high/low, or open/close industrial devices. Tandem I/O provides output level control and status verification in one unit. The i2o function lets inputs on one module write directly to outputs on another module. Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Special Features Configurable from standard web browser EtherNet/IP or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps negotiation i2o function enables direct input-to-output communication without a network controller Multi-function, multi-channel stand-alone module is very economical High-resolution 16-bit sigma delta A/D and D/A converters ensure precise measurements 0-35V DC solid-state logic interface can monitor or control a wide variety of devices Discrete I/O channels are individually configurable as inputs or outputs in any combination Bi-directional discrete I/O facilitates read-back monitoring of the output state Built-in 5.6K ohm pull-down SIP resistors (socketed) Selectable failsafe modes (0%, off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • Analog and Discrete I/O with i2o Option
  • DC Current/Voltage or Discrete Input
  • DC Current or Discrete Output
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide an isolated Ethernet network interface for analog and discrete I/O signals. Multi-range analog inputs and outputs support a wide variety of industrial devices. High-resolution, low noise, A/D and D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. The discrete I/O provide monitoring and control ofon/off, high/low, or open/close industrial devices. Tandem I/O provides output level control and status verification in one unit.

The i2o function lets inputs on one module write directly to outputs on another module.

Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP.

i2o function only available on Ethernet Modbus TCP/IP models.

Special Features

  • Configurable from standard web browser
  • EtherNet/IP or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps negotiation
  • i2o function enables direct input-to-output communication without a network controller
  • Multi-function, multi-channel stand-alone module is very economical
  • High-resolution 16-bit sigma delta A/D and D/A converters ensure precise measurements
  • 0-35V DC solid-state logic interface can monitor or control a wide variety of devices
  • Discrete I/O channels are individually configurable as inputs or outputs in any combination
  • Bi-directional discrete I/O facilitates read-back monitoring of the output state
  • Built-in 5.6K ohm pull-down SIP resistors (socketed)
  • Selectable failsafe modes (0%, off, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments: -25°C to +70°C (-13° to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 951EN-4012
Product Name BusWorks™ 900EN Series Combination I/O Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output; Discrete
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data