Acromag, Inc. 600T Series Transmitter, Single Channel, Thermocouple/mV Input 655T-0600

Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet
Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Transmitter, Single Channel, Thermocouple/mV Input - 655T-0600 - Acromag, Inc.
Wixom, MI, United States
600T Series Transmitter, Single Channel, Thermocouple/mV Input
655T-0600
600T Series Transmitter, Single Channel, Thermocouple/mV Input 655T-0600
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
  • TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input
  • 4 to 20mA DC output
  • 12-50V DC from output loop power
  • DIP-switch configuration, signal linearizer, push-button calibration

These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications.

Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory.

Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels.

Approvals
CE marked. UL, cUL listed
Class I; Division 2; Groups A, B, C, D

Features

  • Selectable thermocouple input types offer flexibility to fit many applications.
  • DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software.
  • Linearizer function provides an output that is linear to the temperature or millivolt signal.
  • Isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Toggle-switch calibration simplifies field adjustments for faster and easier maintenance.
  • Configuration lockout safety feature prevents tampering and accidental changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Dual channel model saves space and reduces equipment costs.
  • CJC control only requires a millivolt source to calibrate modules
  • High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements.
  • Operating temperature range: -25 to 75°C (-13 to 167°F).
Supplier's Site Datasheet
Signal Conditioner/Transmitter - 27200831 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
27200831
Signal Conditioner/Transmitter 27200831
TRANSMITTER, SINGLE CHANNEL, 2 WIRE, MV/TCMTR, 4-20MA, OUTPUT 36VDC MAX, POWER 12-36 VDC. FREE 2 YEAR RADWELL WARRANTY

TRANSMITTER, SINGLE CHANNEL, 2 WIRE, MV/TCMTR, 4-20MA, OUTPUT 36VDC MAX, POWER 12-36 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acromag, Inc. Radwell International
Product Category Data Acquisition Signal Conditioners
Product Number 655T-0600 27200831
Product Name 600T Series Transmitter, Single Channel, Thermocouple/mV Input Signal Conditioner/Transmitter
Data Acquisition Input Module
Form Factor Rack Mount (optional feature); DIN Rail
Outputs Analog Current Output; Loop 4-20mA
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Compact Device For Acquisition And Recording Of Fast Analog Signals - ibaPADU-4-AI-U - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details