The Art Diffusor® Model F is a patented two-dimensional quadratic binary array diffuser designed to enhance sound clarity by controlling high-frequency flutter echoes. Its unique angled end caps extend its effectiveness in managing specular reflections above 8 kHz. The diffuser is constructed from Class A thermoformed plastic with a natural white finish and has a nominal size of 2,Äôx2,Äô with a depth of 2 inches. It can be directly mounted to walls or ceilings or fit into standard T-bar grids. The Model F exhibits sound absorption coefficients across various frequencies, with notable performance at 250 Hz (0.60) and 2000 Hz (0.14). It operates primarily in the upper mid to high frequency range, specifically from 2 kHz to 8 kHz, and can extend its diffusion capabilities beyond 16 kHz. The diffuser provides some low-frequency absorption and features moderate phase grating and scattering, making it suitable for applications requiring improved acoustic performance.
The Art Diffusor Model F is a patented, two dimensional, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps to further control specular reflections above 4 kHz. The Model F Art Diffusor can be wall mounted directly to the wall or ceiling using construction adhesive and a few screws or dropped into an exiting T-bar ceiling grid.
| Acoustics First Corporation | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | Model F |
| Product Name | Art Diffusor® Series |
| Description | Ceiling; Diffusor |
| T | 2.0 inch (50.8 mm) |
| W | 24 inch (610 mm) |