The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them.
Acoustical performance differs significantly from outward panel appearance. The patented internal structure uses two layers of absorption, separated by a barrier septum, to form a low-profile, composite absorber / diffuser product.
The layers have a pattern of wells that yield an equal distribution of absorptive and reflective regions, both vertically and horizontally. Their constructive and destructive interference with incident sound, produced by the varied hole-pattern combinations, creates significant sound scattering in the critical mid-frequencies.
| Acoustics First Corporation | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | ISO 17497-1 |
| Product Name | Flat Panel Diffuser HiPer Panel |
| Description | Ceiling; Diffusor |
| NRC | 0.51 NRC |
| T | 1.0 to 4.0 inch (25.4 to 102 mm) |