Acoustics First Corporation FabTec™

Description
FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction adhesive. FabTec is versatile for use where field cuts are required. Panels can be trimmed using an electric carving knife. FabTec can also be useful when a material is needed to apply to a curved surface. The fabric-facing is Velcro® compatible and is durable enough to stand up to heavy use. This material resists rot, mold and mildew and will not fray or ravel.
Description
FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction adhesive. FabTec is versatile for use where field cuts are required. Panels can be trimmed using an electric carving knife. FabTec can also be useful when a material is needed to apply to a curved surface. The fabric-facing is Velcro® compatible and is durable enough to stand up to heavy use. This material resists rot, mold and mildew and will not fray or ravel.

Suppliers

Company
Product
Description
Supplier Links
FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction adhesive. FabTec is versatile for use where field cuts are required. Panels can be trimmed using an electric carving knife. FabTec can also be useful when a material is needed to apply to a curved surface. The fabric-facing is Velcro® compatible and is durable enough to stand up to heavy use. This material resists rot, mold and mildew and will not fray or ravel.

FabTec™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction adhesive.

FabTec is versatile for use where field cuts are required. Panels can be trimmed using an electric carving knife. FabTec can also be useful when a material is needed to apply to a curved surface.

The fabric-facing is Velcro® compatible and is durable enough to stand up to heavy use. This material resists rot, mold and mildew and will not fray or ravel.

Supplier's Site

Technical Specifications

  Acoustics First Corporation
Product Category Soundproofing and Acoustic Materials
Product Number FabTec™
Description Barrier
NRC 0.65 NRC
T 1.0 to 3.0 inch (25.4 to 76.2 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Sonora® Ceiling Clouds - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Ceiling
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
W 24 to 48 inch (610 to 1219 mm)
View Details