Acoustics First Corporation Flat Panel Diffuser HiPer Panel™ E400

Description
The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them. Acoustical performance differs significantly from outward panel appearance. The patented internal structure uses two layers of absorption, separated by a barrier septum, to form a low-profile, composite absorber / diffuser product. The layers have a pattern of wells that yield an equal distribution of absorptive and reflective regions, both vertically and horizontally. Their constructive and destructive interference with incident sound, produced by the varied hole-pattern combinations, creates significant sound scattering in the critical mid-frequencies.
Description
The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them. Acoustical performance differs significantly from outward panel appearance. The patented internal structure uses two layers of absorption, separated by a barrier septum, to form a low-profile, composite absorber / diffuser product. The layers have a pattern of wells that yield an equal distribution of absorptive and reflective regions, both vertically and horizontally. Their constructive and destructive interference with incident sound, produced by the varied hole-pattern combinations, creates significant sound scattering in the critical mid-frequencies.

Suppliers

Company
Product
Description
Supplier Links
Flat Panel Diffuser HiPer Panel™ - E400 - Acoustics First Corporation
Richmond, VA, USA
Flat Panel Diffuser HiPer Panel™
E400
Flat Panel Diffuser HiPer Panel™ E400
The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them. Acoustical performance differs significantly from outward panel appearance. The patented internal structure uses two layers of absorption, separated by a barrier septum, to form a low-profile, composite absorber / diffuser product. The layers have a pattern of wells that yield an equal distribution of absorptive and reflective regions, both vertically and horizontally. Their constructive and destructive interference with incident sound, produced by the varied hole-pattern combinations, creates significant sound scattering in the critical mid-frequencies.

The HiPer Panel™, (Flat Panel Diffuser) combines absorption and diffusion into one sound panel. This device is similar in appearance to standard fabric-covered acoustical wall panels, such as Sonora®, and can be intermixed with them.
Acoustical performance differs significantly from outward panel appearance. The patented internal structure uses two layers of absorption, separated by a barrier septum, to form a low-profile, composite absorber / diffuser product.
The layers have a pattern of wells that yield an equal distribution of absorptive and reflective regions, both vertically and horizontally. Their constructive and destructive interference with incident sound, produced by the varied hole-pattern combinations, creates significant sound scattering in the critical mid-frequencies.

QuadraPyramid™ - E400 - Acoustics First Corporation
Richmond, VA, USA
QuadraPyramid™
E400
QuadraPyramid™ E400
The QuadraPyramid™ is a variation of the traditional offset pyramidal diffuser. It’s patented low profile design presents four pyramids to create sixteen angles of reflection on the surface of a single 2’ X 2’ panel, with each pyramidal quadrant rotated 90 degrees. The QuadraPyramid is used to provide sound clarity and greater perceived spatial response while at the same time delivering desirable, targeted absorption at lower frequencies. The QuadraPyramid ships “nested” to reduce both freight cost and storage space. Quantities are usually available to ship from stock

The QuadraPyramid™ is a variation of the traditional offset pyramidal diffuser. It’s patented low profile design presents four pyramids to create sixteen angles of reflection on the surface of a single 2’ X 2’ panel, with each pyramidal quadrant rotated 90 degrees.

The QuadraPyramid is used to provide sound clarity and greater perceived spatial response while at the same time delivering desirable, targeted absorption at lower frequencies. The QuadraPyramid ships “nested” to reduce both freight cost and storage space. Quantities are usually available to ship from stock

Technical Specifications

  Acoustics First Corporation Acoustics First Corporation
Product Category Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials
Product Number E400 E400
Product Name Flat Panel Diffuser HiPer Panel™ QuadraPyramid™
Description Ceiling; Diffusor Ceiling; Diffusor
NRC 0.65 NRC 0.10 NRC
T 1.0 to 4.0 inch (25.4 to 102 mm) 2.8 inch (69.85 mm)
W 24 to 48 inch (610 to 1219 mm) 24 inch (603 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details
 - Sound Cylinder™ - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Curtain
NRC 39.30 NRC
H 48 inch (1219 mm)
View Details