FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution.
FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.
CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections.
Ideal for controlling low frequency sound.
| Acoustics First Corporation | Acoustics First Corporation | Acoustics First Corporation | |
|---|---|---|---|
| Product Category | Soundproofing and Acoustic Materials | Soundproofing and Acoustic Materials | Soundproofing and Acoustic Materials |
| Product Number | 6" | 6" | 6" |
| Product Name | FireFlex Max Wedge | Cutting Wedge® Classic | Polyurethane Max Wedge Foam |
| Description | Sheet/Roll; Baffle | Sheet/Roll; Cutting Wedge | Sheet/Roll; Foam Wedge |
| NRC | 1.30 NRC | 1.05 NRC | 1.30 NRC |
| T | 6.0 inch (152 mm) | 6.0 inch (152 mm) | 6.0 inch (152 mm) |
| W | 12 inch (305 mm) | 12 to 24 inch (305 to 610 mm) | 12 inch (305 mm) |