Acoustics First Corporation Cutting Wedge® Classic 2"

Description
CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure buildup at room boundaries (where walls meet walls).
Description
CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure buildup at room boundaries (where walls meet walls).

Suppliers

Company
Product
Description
Supplier Links
Cutting Wedge® Classic - 2
Richmond, VA, USA
Cutting Wedge® Classic
2"
Cutting Wedge® Classic 2"
CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure buildup at room boundaries (where walls meet walls).

CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections.

  • Prevent destructive specular reflections from distorting or coloring the sweet spot.
  • Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts.
  • Attenuate sound pressure buildup at room boundaries (where walls meet walls).
Supplier's Site
FireFlex™ Wedge - 2
Richmond, VA, USA
FireFlex™ Wedge
2"
FireFlex™ Wedge 2"
FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution. FireFlex materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.

FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution.

FireFlex materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.

Supplier's Site
Sonora® Ceiling Tiles - 2
Richmond, VA, USA
Sonora® Ceiling Tiles
2"
Sonora® Ceiling Tiles 2"
Sonora® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core.

Sonora® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core.

Supplier's Site
Sonora® Wall Panels - 2
Richmond, VA, USA
Sonora® Wall Panels
2"
Sonora® Wall Panels 2"
Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. Panels are also available with a High Impact or Tackable facing. The 1” or 2” light weight, dimensionally stable, glass fiber core is laminated with a 1/8” molded glass fiber board to improve impact resistance or tackability, while maintaining acoustical properties.

Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape.

Panels are also available with a High Impact or Tackable facing. The 1” or 2” light weight, dimensionally stable, glass fiber core is laminated with a 1/8” molded glass fiber board to improve impact resistance or tackability, while maintaining acoustical properties.

Supplier's Site
FireFlex™ Pyramid - 2
Richmond, VA, USA
FireFlex™ Pyramid
2"
FireFlex™ Pyramid 2"
FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.

FireFlex™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution.

FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely open-celled.

Supplier's Site
Polyurethane Wedge Foam - 2
Richmond, VA, USA
Polyurethane Wedge Foam
2"
Polyurethane Wedge Foam 2"
Wedge installs easily to handle the toughest noise problems. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms.

Wedge installs easily to handle the toughest noise problems.

  • Prevent destructive specular reflections.
  • Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts.
  • Attenuate sound pressure build-up in rooms.
Supplier's Site

Technical Specifications

  Acoustics First Corporation Acoustics First Corporation Acoustics First Corporation Acoustics First Corporation Acoustics First Corporation Acoustics First Corporation
Product Category Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials Soundproofing and Acoustic Materials
Product Number 2" 2" 2" 2" 2" 2"
Product Name Cutting Wedge® Classic FireFlex™ Wedge Sonora® Ceiling Tiles Sonora® Wall Panels FireFlex™ Pyramid Polyurethane Wedge Foam
Description Sheet/Roll; Cutting Wedge Sheet/Roll; Foam Wedge Ceiling Barrier Sheet/Roll; Baffle Sheet/Roll; Foam Wedge
NRC 0.70 NRC 0.80 NRC 1.10 NRC 1.10 NRC 0.80 NRC 0.80 NRC
T 2.0 inch (50.8 mm) 2.0 inch (50.8 mm) 2.0 inch (50.8 mm) 2.0 inch (50.8 mm) 2.0 inch (50.8 mm) 2.0 inch (50.8 mm)
W 12 to 24 inch (305 to 610 mm) 24 inch (610 mm) 24 inch (610 mm) 24 inch (610 mm) 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Floor Underlayment - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Floor
W 54 inch (1372 mm)
Mounting Holes
View Details
Duct Liner - ToughGard® R Duct Liner - CertainTeed Corporation
Specs
Description Lagging
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
W 34 to 72 inch (864 to 1829 mm)
View Details