ClearSonic Sorber Panels are an easy and effective way to contain sound and control reflections. Sorber panels are manufactured out of rigid 1.5" thick compressed fiberglass (6# PCF Density) and encased in heavy-duty 'trunk cloth'.
Sorber Panels improve the performance of the ClearSonic Panels by soaking up reflected and direct sound. This stray sound, if not absorbed, could cause your drum kit to sound more "roomy" than desired. The use of both ClearSonic Panels and Sorber Panels provide a complete, portable, cost effective solution to excessive noise problems.
ClearSonic Sorber Panels are a great tool to have in the studio, on stage, or in rehearsal for fast and portable acoustic control and separation. Since the Sorber Panels have an NRC value of .90, they also make a great stand-alone acoustic absorption "gobo" for general stage and studio use.
S1 and S2 baffles can be attached to the inside of the ClearSonic Panel to reduce the amount of reflected sound, or attached to a wall to improve acoustics in a room. The S1 and S2 are velcro-receptive and easily attached to almost any flat surface. The S1 is 16.25"H x 22"W, while the S2 is 24"H x 22"W. The 22" width allows the panels to fit the ClearSonic A3, A4, and A5 panel systems.
The 44-inch high model S4-2 and 66-inch high model S5-2 systems are both 4-feet wide and fold in half for easy transport. Use two or three behind your drum kit or one behind your amplifier to absorb a significant amount of acoustic energy that would normally reflect off a back wall and back into the room.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | Sorber S4-2 |
| Product Name | ClearSonic Sorber Panels and Gobos |
| Description | Barrier |