Sonex Junior acoustical foam from Illbruck is the same pattern as their famous Sonex Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam (part #SJ2) which is class 1 fire rated and 100% fiber-free. The color is white, but there is an option to have the surface painted (part #SJ-2P) in charcoal, beige, brown or blue. The second version of the Sonex Junior is a polyurethane (part #SJN-2) which is more economical, however that is not class 1 fire rated. Standard color for the Polyurethane version is charcoal, beige or brown.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | SJ-2LG |
| Product Name | Sonex Junior Acoustical Foam |
| Description | Sheet/Roll |
| NRC | 0.80 NRC |
| T | 2.0 inch (50.8 mm) |