Acoustical Solutions, Inc. Sanitary Baffle SanitaryB

Description
Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption core is completely encapsulated in a reinforced Mylar film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x 2' with 2 brass grommets on one four foot side. The Sanitary Baffle is washable, stain resistant, Class A fire rated as well as FDA approved. Typical uses include food processing plants, clean rooms, hospitals, wineries, swimming pools, clean rooms, animal hospitals and institutional kitchens. Stainless steel grommets are available. Please call us at 1-800-782-5742 with questions on acoustical treatments that meet FDA approval
Description
Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption core is completely encapsulated in a reinforced Mylar film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x 2' with 2 brass grommets on one four foot side. The Sanitary Baffle is washable, stain resistant, Class A fire rated as well as FDA approved. Typical uses include food processing plants, clean rooms, hospitals, wineries, swimming pools, clean rooms, animal hospitals and institutional kitchens. Stainless steel grommets are available. Please call us at 1-800-782-5742 with questions on acoustical treatments that meet FDA approval

Suppliers

Company
Product
Description
Supplier Links
Sanitary Baffle - SanitaryB - Acoustical Solutions, Inc.
Richmond, VA, USA
Sanitary Baffle
SanitaryB
Sanitary Baffle SanitaryB
Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption core is completely encapsulated in a reinforced Mylar film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x 2' with 2 brass grommets on one four foot side. The Sanitary Baffle is washable, stain resistant, Class A fire rated as well as FDA approved. Typical uses include food processing plants, clean rooms, hospitals, wineries, swimming pools, clean rooms, animal hospitals and institutional kitchens. Stainless steel grommets are available. Please call us at 1-800-782-5742 with questions on acoustical treatments that meet FDA approval

Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption core is completely encapsulated in a reinforced Mylar film. The white facing reflects light, which adds to the illumination in a room. Standard size is 4'x 2' with 2 brass grommets on one four foot side. The Sanitary Baffle is washable, stain resistant, Class A fire rated as well as FDA approved. Typical uses include food processing plants, clean rooms, hospitals, wineries, swimming pools, clean rooms, animal hospitals and institutional kitchens. Stainless steel grommets are available.

Please call us at 1-800-782-5742 with questions on acoustical treatments that meet FDA approval

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number SanitaryB
Product Name Sanitary Baffle
Description Baffle
NRC 1.60 NRC
T 2.0 inch (50.8 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Foam - AM-1.5 (2X2) - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Sheet/Roll
T 1.5 inch (38.1 mm)
W 24 inch (610 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details