Sonex Pyramid acoustical foam offers an angled panel design with significantly greater surface area than flat surfaces therefore maximizing the effective area for acoustical control. When installed the pattern provides a continuos, seamless appearance. As a Class 1 fire rated foam that is 100% fiber-free, Sonex pyramid acoustical foam meets regulations for virtually any environment where maximum noise control is required. Standard color is white or light grey but it is also offered in a painted version.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | OPYR-3LG |
| Product Name | Sonex Pyramid Acoustical Foam |
| Description | Sheet/Roll |
| NRC | 0.80 NRC |
| T | 3.0 inch (76.2 mm) |