EcoSorpt™ acoustical baffles are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers 100% recyclable and are made from at least 85% post-industrial recycled content making them a natural for the new LEED certified projects. As a result, less landfill, less energy consumption in the manufacturing process, less pollution, and a product that meets your needs for noise control. EcoSorpt™ products can be used in a wide variety of applications. EcoSorpt™ materials are your economical, acoustical solution.
EcoSorpt™ Colors: White, Gray Mist, Dark Charcoal, Jean Blue, Deep Blue, Cherry, Tan, Medium Blue and Forest Green
EcoSorpt™ Thickness and Cotton Densities
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Name | EcoSorpt Acoustical Baffle |
| Description | Baffle |
| T | 1.0 inch (25.4 mm) |
| W | 24 inch (610 mm) |