Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4' by 1" or 2" thick. However we can manufacture larger sheets and rolls of the polyurethane foams. Options include a PSA (peel and stick adhesive backer) as well as various foam facings including Tuftane, Mylar and Perforated Vinyl. Acoustical Solutions can also die cut flat foam into almost any size or shape to meet your OEM needs.Call our technical sales staff at 1-800-782-5742 with any questions on polyurethane and melamine foam sheets and rolls.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | AM-1 (4X4) |
| Product Name | Flat Foam |
| Description | Sheet/Roll |
| NRC | 0.50 NRC |
| T | 1.0 inch (25.4 mm) |
| W | 48 inch (1219 mm) |