The AlphaSorb™ Barrier Fabric Wrapped Wall Panels offers the sound absorption value of standard wall panels combined with the soundproofing capabilities of our AudioSeal™ Sound Barrier. With the addition of the sound barrier septum, the AlphaSorb™ Barrier wall panel offers a STC 29 rating combined with an NRC rating of .85 - 1.05. These soundproofing panels come in standard or custom sizes of up to 4' x 10' in 1 1/8" or 2 1/8" thicknesses. Standard color option is Guilford of Maine Fabric FR701, Style 2100.
Please call our technical sales dept. at 1-800-782-5742 with any questions on these soundproofing panels.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Name | AlphaSorb Barrier Wrapped Panel |
| Description | Barrier |
| NRC | 1.05 NRC |
| T | 1.1 to 2.1 inch (28.57 to 53.97 mm) |