Acoustical Solutions, Inc. AlphaPerf™ Perforated Wall Panel AlphaPerf Metal Panel

Description
AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is transformed from sound energy to heat. AlphaPerf™ Metal Wall Panels are used primarily as sound absorbers in potentially noisy environments such as gymnasiums, swimming pools, pump rooms, and industrial fabrication work areas. They also are suitable for finished wall panels in offices and conference rooms. Surface Patterns for this product. Price includes mounting hardware. Call 1-800-782-5742 for pricing on other size Metal or Aluminuum Wall Panels including 18" + 36" wide and various lengths. Note: choice of face pattern does not change price.
Description
AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is transformed from sound energy to heat. AlphaPerf™ Metal Wall Panels are used primarily as sound absorbers in potentially noisy environments such as gymnasiums, swimming pools, pump rooms, and industrial fabrication work areas. They also are suitable for finished wall panels in offices and conference rooms. Surface Patterns for this product. Price includes mounting hardware. Call 1-800-782-5742 for pricing on other size Metal or Aluminuum Wall Panels including 18" + 36" wide and various lengths. Note: choice of face pattern does not change price.

Suppliers

Company
Product
Description
Supplier Links
AlphaPerf™ Perforated Wall Panel - AlphaPerf Metal Panel - Acoustical Solutions, Inc.
Richmond, VA, USA
AlphaPerf™ Perforated Wall Panel
AlphaPerf Metal Panel
AlphaPerf™ Perforated Wall Panel AlphaPerf Metal Panel
AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is transformed from sound energy to heat. AlphaPerf™ Metal Wall Panels are used primarily as sound absorbers in potentially noisy environments such as gymnasiums, swimming pools, pump rooms, and industrial fabrication work areas. They also are suitable for finished wall panels in offices and conference rooms. Surface Patterns for this product. Price includes mounting hardware. Call 1-800-782-5742 for pricing on other size Metal or Aluminuum Wall Panels including 18" + 36" wide and various lengths. Note: choice of face pattern does not change price.

AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is transformed from sound energy to heat.

AlphaPerf™ Metal Wall Panels are used primarily as sound absorbers in potentially noisy environments such as gymnasiums, swimming pools, pump rooms, and industrial fabrication work areas. They also are suitable for finished wall panels in offices and conference rooms.

Surface Patterns for this product.

Price includes mounting hardware. Call 1-800-782-5742 for pricing on other size Metal or Aluminuum Wall Panels including 18" + 36" wide and various lengths. Note: choice of face pattern does not change price.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AlphaPerf Metal Panel
Product Name AlphaPerf™ Perforated Wall Panel
Description Barrier; Ceiling; Baffle
Unlock Full Specs
to access all available technical data

Similar Products

Sonex™ One Acoustical Foam - SON-3W - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Sheet/Roll
NRC 1.05 NRC
T 3.0 inch (76.2 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details