AlphaPerf™ Metal Cloud Panels are used primarily as sound absorbers in noisy environments such as gymnasiums, swimming pools, pump rooms and industrial fabrication work areas. AlphaPerf™ Metal Cloud Panels offer a distinctive architectural look, which also makes them suitable for any interior environments such as offices or conference rooms. These acoustical cloud panels consist of a corrugated metal skin with an encapsulated acoustical insulated material. The corrugated metal skin allows sound waves to enter the sound absorbing material where the sound waves are then turned to energy. These cloud panels are manufactured in aluminum or steel and are offered in widths of 18" up to 30" with lengths up to 10'. The cloud panels come with your choice of 10 different facing patterns.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Name | AlphaPerf Metal Cloud |
| Description | Barrier; Baffle |