Acoustical Solutions, Inc. Acoustrack Turnkey Installed Wall System

Description
A standard Acoustrack installation would be considered to be custom by most, but for Acoustrack, that custom look is a standard installation easily accomplished due to the superior Acoustrack patented components. The Acoustrack system allows the designer virtually unlimited freedom to create a design from the very traditional to the most intricate. Acoustrack is only limited to the designers imagination. The overall result is a beautiful wall surface with the added benefit of pleasing acoustics. Of course, Acoustrack has the ability to use any type of material behind the fabric, whether it be acoustically absorptive, reflective, tackable or even a combination of all three. The standard Acoustrack system is composed of three components; a patented polymer stretching system, a core infill and a fabric of your choosing. The design professional need only select the system depth, edge profile, core requirements and fabric, in order to create a system to satisfy both acoustical and aesthetic needs. The Acoustrack system is available in standard ½", 1", 1 ¼", 1 ½" and 2" depths. Other speciality system depths are available on an individual job basis. Edge conditions come in four standard configurations: bevel, radius, square and welted. Specialty midwall conditions can also be achieved in the form of integrated reveals. Available in several widths and incorporating the standard edge conditions, reveals offer the designer a dramatic styling tool. Reveal cavities are available as recessed, flushed, or raised conditions and have been engineered to accept the Acoustrack Low Voltage Light System. Reveal finishes can consist of paint, wood, metal, and other specialty materials
Description
A standard Acoustrack installation would be considered to be custom by most, but for Acoustrack, that custom look is a standard installation easily accomplished due to the superior Acoustrack patented components. The Acoustrack system allows the designer virtually unlimited freedom to create a design from the very traditional to the most intricate. Acoustrack is only limited to the designers imagination. The overall result is a beautiful wall surface with the added benefit of pleasing acoustics. Of course, Acoustrack has the ability to use any type of material behind the fabric, whether it be acoustically absorptive, reflective, tackable or even a combination of all three. The standard Acoustrack system is composed of three components; a patented polymer stretching system, a core infill and a fabric of your choosing. The design professional need only select the system depth, edge profile, core requirements and fabric, in order to create a system to satisfy both acoustical and aesthetic needs. The Acoustrack system is available in standard ½", 1", 1 ¼", 1 ½" and 2" depths. Other speciality system depths are available on an individual job basis. Edge conditions come in four standard configurations: bevel, radius, square and welted. Specialty midwall conditions can also be achieved in the form of integrated reveals. Available in several widths and incorporating the standard edge conditions, reveals offer the designer a dramatic styling tool. Reveal cavities are available as recessed, flushed, or raised conditions and have been engineered to accept the Acoustrack Low Voltage Light System. Reveal finishes can consist of paint, wood, metal, and other specialty materials

Suppliers

Company
Product
Description
Supplier Links
Acoustrack Turnkey Installed Wall System -  - Acoustical Solutions, Inc.
Richmond, VA, USA
Acoustrack Turnkey Installed Wall System
Acoustrack Turnkey Installed Wall System
A standard Acoustrack installation would be considered to be custom by most, but for Acoustrack, that custom look is a standard installation easily accomplished due to the superior Acoustrack patented components. The Acoustrack system allows the designer virtually unlimited freedom to create a design from the very traditional to the most intricate. Acoustrack is only limited to the designers imagination. The overall result is a beautiful wall surface with the added benefit of pleasing acoustics. Of course, Acoustrack has the ability to use any type of material behind the fabric, whether it be acoustically absorptive, reflective, tackable or even a combination of all three. The standard Acoustrack system is composed of three components; a patented polymer stretching system, a core infill and a fabric of your choosing. The design professional need only select the system depth, edge profile, core requirements and fabric, in order to create a system to satisfy both acoustical and aesthetic needs. The Acoustrack system is available in standard ½", 1", 1 ¼", 1 ½" and 2" depths. Other speciality system depths are available on an individual job basis. Edge conditions come in four standard configurations: bevel, radius, square and welted. Specialty midwall conditions can also be achieved in the form of integrated reveals. Available in several widths and incorporating the standard edge conditions, reveals offer the designer a dramatic styling tool. Reveal cavities are available as recessed, flushed, or raised conditions and have been engineered to accept the Acoustrack Low Voltage Light System. Reveal finishes can consist of paint, wood, metal, and other specialty materials

A standard Acoustrack installation would be considered to be custom by most, but for Acoustrack, that custom look is a standard installation easily accomplished due to the superior Acoustrack patented components. The Acoustrack system allows the designer virtually unlimited freedom to create a design from the very traditional to the most intricate. Acoustrack is only limited to the designers imagination. The overall result is a beautiful wall surface with the added benefit of pleasing acoustics. Of course, Acoustrack has the ability to use any type of material behind the fabric, whether it be acoustically absorptive, reflective, tackable or even a combination of all three.

The standard Acoustrack system is composed of three components; a patented polymer stretching system, a core infill and a fabric of your choosing. The design professional need only select the system depth, edge profile, core requirements and fabric, in order to create a system to satisfy both acoustical and aesthetic needs.

The Acoustrack system is available in standard ½", 1", 1 ¼", 1 ½" and 2" depths. Other speciality system depths are available on an individual job basis.

Edge conditions come in four standard configurations: bevel, radius, square and welted.

Specialty midwall conditions can also be achieved in the form of integrated reveals. Available in several widths and incorporating the standard edge conditions, reveals offer the designer a dramatic styling tool. Reveal cavities are available as recessed, flushed, or raised conditions and have been engineered to accept the Acoustrack Low Voltage Light System. Reveal finishes can consist of paint, wood, metal, and other specialty materials

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Name Acoustrack Turnkey Installed Wall System
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Sonex™ Pyramid Acoustical Foam - OPYR-4LG - Acoustical Solutions, Inc.
Specs
Description Sheet/Roll
NRC 0.95 NRC
T 4.0 inch (102 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details