Acoustical Solutions, Inc. Signature Sound Barrier Ceiling Tile AC400B

Description
The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of a 1" thick 6 pound density fiberglass covered with your choice of four facings. This fiberglass is an excellent sound absorber, which has a NRC rating of .80. Attached to the back of the fiberglass is a layer of our AudioSeal™ Sound Barrier with an aluminized facing. This adds a strong soundproofing material, STC rating of 27, which is not found in standard acoustical ceiling tiles. These sound barrier ceiling tiles are Class 1 fire-rated and come in standard sizes of 2' x 2' and 2' x 4' and standard thickness of 1".
Description
The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of a 1" thick 6 pound density fiberglass covered with your choice of four facings. This fiberglass is an excellent sound absorber, which has a NRC rating of .80. Attached to the back of the fiberglass is a layer of our AudioSeal™ Sound Barrier with an aluminized facing. This adds a strong soundproofing material, STC rating of 27, which is not found in standard acoustical ceiling tiles. These sound barrier ceiling tiles are Class 1 fire-rated and come in standard sizes of 2' x 2' and 2' x 4' and standard thickness of 1".

Suppliers

Company
Product
Description
Supplier Links
Signature Sound Barrier Ceiling Tile - AC400B - Acoustical Solutions, Inc.
Richmond, VA, USA
Signature Sound Barrier Ceiling Tile
AC400B
Signature Sound Barrier Ceiling Tile AC400B
The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of a 1" thick 6 pound density fiberglass covered with your choice of four facings. This fiberglass is an excellent sound absorber, which has a NRC rating of .80. Attached to the back of the fiberglass is a layer of our AudioSeal™ Sound Barrier with an aluminized facing. This adds a strong soundproofing material, STC rating of 27, which is not found in standard acoustical ceiling tiles. These sound barrier ceiling tiles are Class 1 fire-rated and come in standard sizes of 2' x 2' and 2' x 4' and standard thickness of 1".

The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of a 1" thick 6 pound density fiberglass covered with your choice of four facings. This fiberglass is an excellent sound absorber, which has a NRC rating of .80. Attached to the back of the fiberglass is a layer of our AudioSeal™ Sound Barrier with an aluminized facing. This adds a strong soundproofing material, STC rating of 27, which is not found in standard acoustical ceiling tiles. These sound barrier ceiling tiles are Class 1 fire-rated and come in standard sizes of 2' x 2' and 2' x 4' and standard thickness of 1".

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AC400B
Product Name Signature Sound Barrier Ceiling Tile
Description Ceiling
NRC 0.80 NRC
T 1.0 inch (25.4 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AlphaComposite™ Foam - Whispermat - WM2 Roll - Acoustical Solutions, Inc.
Specs
Description Sheet/Roll
T 0.5 inch (12.7 mm)
W 54 inch (1372 mm)
View Details
AP Armaflex™ FS SA Duct Liners/Wraps -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.40 NRC
T 1.5 to 2.0 inch (38.1 to 50.8 mm)
View Details