Acoustical Solutions, Inc. AudioSeal™ Acoustic Screen ABSC25 Screen

Description
Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic Screens may be used individually or velcro joined at the edges to form a variety of configurations. Any of the screen configurations can be easily relocated or stored away as needs change. Casters may be added to the platform feet for maximum mobility. These screens can be used with your choice of absorber / combination blanket, including the ABBC-13, AQFA-10 and the ABSC-25. The ABSC-25 Combination Blankets, (absorber/barrier/ab sorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting.
Description
Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic Screens may be used individually or velcro joined at the edges to form a variety of configurations. Any of the screen configurations can be easily relocated or stored away as needs change. Casters may be added to the platform feet for maximum mobility. These screens can be used with your choice of absorber / combination blanket, including the ABBC-13, AQFA-10 and the ABSC-25. The ABSC-25 Combination Blankets, (absorber/barrier/ab sorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting.

Suppliers

Company
Product
Description
Supplier Links
AudioSeal™ Acoustic Screen - ABSC25 Screen - Acoustical Solutions, Inc.
Richmond, VA, USA
AudioSeal™ Acoustic Screen
ABSC25 Screen
AudioSeal™ Acoustic Screen ABSC25 Screen
Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic Screens may be used individually or velcro joined at the edges to form a variety of configurations. Any of the screen configurations can be easily relocated or stored away as needs change. Casters may be added to the platform feet for maximum mobility. These screens can be used with your choice of absorber / combination blanket, including the ABBC-13, AQFA-10 and the ABSC-25. The ABSC-25 Combination Blankets, (absorber/barrier/ab sorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting.

Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties.

Acoustic Screens may be used individually or velcro joined at the edges to form a variety of configurations. Any of the screen configurations can be easily relocated or stored away as needs change. Casters may be added to the platform feet for maximum mobility. These screens can be used with your choice of absorber / combination blanket, including the ABBC-13, AQFA-10 and the ABSC-25.

The ABSC-25 Combination Blankets, (absorber/barrier/absorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product.

The ABBC-13 acoustical blanket consists of a vinyl-coated-fiberglass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier.

The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number ABSC25 Screen
Product Name AudioSeal™ Acoustic Screen
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products

 - Sound Cylinder™ - Acoustics First Corporation
Acoustics First Corporation
Specs
Description Curtain
NRC 39.30 NRC
H 48 inch (1219 mm)
View Details
Duct Liner - ToughGard® R Duct Liner - CertainTeed Corporation
Specs
Description Lagging
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
W 34 to 72 inch (864 to 1829 mm)
View Details