Acoustical Solutions, Inc. Audioseal™ Sound Barrier AB10NR-60-RL

Description
Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square foot. This mass is what allows the Audioseal™ Barrier to be so effective at reducing airborne noise from transmitting into your space or inside noise transmitting out of your space. Audioseal™ is commonly used in new construction and also to correct noise problems in existing spaces. Audioseal™ Sound Barrier is available in a non-reinforced version for wall and ceiling installations and a reinforced version for installations that require hanging or mounting with grommets. Audioseal™ Sound Barrier has a STC Rating of 27. It is tear resistant, yet easy to cut with a utility knife. Standard roll size if 54" x 60'.
Description
Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square foot. This mass is what allows the Audioseal™ Barrier to be so effective at reducing airborne noise from transmitting into your space or inside noise transmitting out of your space. Audioseal™ is commonly used in new construction and also to correct noise problems in existing spaces. Audioseal™ Sound Barrier is available in a non-reinforced version for wall and ceiling installations and a reinforced version for installations that require hanging or mounting with grommets. Audioseal™ Sound Barrier has a STC Rating of 27. It is tear resistant, yet easy to cut with a utility knife. Standard roll size if 54" x 60'.

Suppliers

Company
Product
Description
Supplier Links
Audioseal™ Sound Barrier - AB10NR-60-RL - Acoustical Solutions, Inc.
Richmond, VA, USA
Audioseal™ Sound Barrier
AB10NR-60-RL
Audioseal™ Sound Barrier AB10NR-60-RL
Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square foot. This mass is what allows the Audioseal™ Barrier to be so effective at reducing airborne noise from transmitting into your space or inside noise transmitting out of your space. Audioseal™ is commonly used in new construction and also to correct noise problems in existing spaces. Audioseal™ Sound Barrier is available in a non-reinforced version for wall and ceiling installations and a reinforced version for installations that require hanging or mounting with grommets. Audioseal™ Sound Barrier has a STC Rating of 27. It is tear resistant, yet easy to cut with a utility knife. Standard roll size if 54" x 60'.

Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square foot. This mass is what allows the Audioseal™ Barrier to be so effective at reducing airborne noise from transmitting into your space or inside noise transmitting out of your space. Audioseal™ is commonly used in new construction and also to correct noise problems in existing spaces. Audioseal™ Sound Barrier is available in a non-reinforced version for wall and ceiling installations and a reinforced version for installations that require hanging or mounting with grommets. Audioseal™ Sound Barrier has a STC Rating of 27. It is tear resistant, yet easy to cut with a utility knife. Standard roll size if 54" x 60'.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AB10NR-60-RL
Product Name Audioseal™ Sound Barrier
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Sonex™ Junior Acoustical Foam - SJ-2 - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Sheet/Roll
NRC 0.80 NRC
T 2.0 inch (50.8 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details