Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square foot. This mass is what allows the Audioseal™ Barrier to be so effective at reducing airborne noise from transmitting into your space or inside noise transmitting out of your space. Audioseal™ is commonly used in new construction and also to correct noise problems in existing spaces. Audioseal™ Sound Barrier is available in a non-reinforced version for wall and ceiling installations and a reinforced version for installations that require hanging or mounting with grommets. Audioseal™ Sound Barrier has a STC Rating of 27. It is tear resistant, yet easy to cut with a utility knife. Standard roll size if 54" x 60'.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | AB10NR-30'2#-RL |
| Product Name | Audioseal Sound Barrier |
| Description | Barrier |