Acoustical Solutions, Inc. EcoSorpt™ Wall Panel 1" Thick, 6# PCF

Description
EcoSorpt™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers are 100% recyclable and are made from at least 85% post-industrial recycled content making them a natural for the new LEED certified projects. As a result, less landfill, less energy consumption in the manufacturing process, less pollution, and a product that meets your needs for noise control. EcoSorpt™ products can be used in a wide variety of applications. Whether you need to increase speech intelligibility or lower excessive noise levels, EcoSorpt™ materials are your economical, acoustical solution. EcoSorpt™ Colors: White, Gray Mist, Dark Charcoal, Jean Blue, Deep Blue, Cherry, Tan, Medium Blue and Forest Green EcoSorpt™ Thickness and cotton Densities * 1" Thick, 3# PCF * 1" Thick, 6# PCF * 2" Thick, 3# PCF EcoSorpt™ Features Applications * Class A Fire Rated * LEED (Binded recycled cotton material) * Textured smooth face * Lightweight, impact resistant * High sound absorption rating, NRC .80-1.15 * Easy to install using adhesive * Durable * Multipurpose Rooms * Classrooms * Band and Music Practice Rooms * Auditoriums * Industrial and Manufacturing * Gymnasiums * Mechanical Rooms * Recording and Broadcast Rooms * Home Theaters
Description
EcoSorpt™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers are 100% recyclable and are made from at least 85% post-industrial recycled content making them a natural for the new LEED certified projects. As a result, less landfill, less energy consumption in the manufacturing process, less pollution, and a product that meets your needs for noise control. EcoSorpt™ products can be used in a wide variety of applications. Whether you need to increase speech intelligibility or lower excessive noise levels, EcoSorpt™ materials are your economical, acoustical solution. EcoSorpt™ Colors: White, Gray Mist, Dark Charcoal, Jean Blue, Deep Blue, Cherry, Tan, Medium Blue and Forest Green EcoSorpt™ Thickness and cotton Densities * 1" Thick, 3# PCF * 1" Thick, 6# PCF * 2" Thick, 3# PCF EcoSorpt™ Features Applications * Class A Fire Rated * LEED (Binded recycled cotton material) * Textured smooth face * Lightweight, impact resistant * High sound absorption rating, NRC .80-1.15 * Easy to install using adhesive * Durable * Multipurpose Rooms * Classrooms * Band and Music Practice Rooms * Auditoriums * Industrial and Manufacturing * Gymnasiums * Mechanical Rooms * Recording and Broadcast Rooms * Home Theaters

Suppliers

Company
Product
Description
Supplier Links
EcoSorpt™ Wall Panel - 1
Richmond, VA, USA
EcoSorpt™ Wall Panel
1" Thick, 6# PCF
EcoSorpt™ Wall Panel 1" Thick, 6# PCF
EcoSorpt™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers are 100% recyclable and are made from at least 85% post-industrial recycled content making them a natural for the new LEED certified projects. As a result, less landfill, less energy consumption in the manufacturing process, less pollution, and a product that meets your needs for noise control. EcoSorpt™ products can be used in a wide variety of applications. Whether you need to increase speech intelligibility or lower excessive noise levels, EcoSorpt™ materials are your economical, acoustical solution. EcoSorpt™ Colors: White, Gray Mist, Dark Charcoal, Jean Blue, Deep Blue, Cherry, Tan, Medium Blue and Forest Green EcoSorpt™ Thickness and cotton Densities * 1" Thick, 3# PCF * 1" Thick, 6# PCF * 2" Thick, 3# PCF EcoSorpt™ Features Applications * Class A Fire Rated * LEED (Binded recycled cotton material) * Textured smooth face * Lightweight, impact resistant * High sound absorption rating, NRC .80-1.15 * Easy to install using adhesive * Durable * Multipurpose Rooms * Classrooms * Band and Music Practice Rooms * Auditoriums * Industrial and Manufacturing * Gymnasiums * Mechanical Rooms * Recording and Broadcast Rooms * Home Theaters

EcoSorpt™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers are 100% recyclable and are made from at least 85% post-industrial recycled content making them a natural for the new LEED certified projects. As a result, less landfill, less energy consumption in the manufacturing process, less pollution, and a product that meets your needs for noise control. EcoSorpt™ products can be used in a wide variety of applications. Whether you need to increase speech intelligibility or lower excessive noise levels, EcoSorpt™ materials are your economical, acoustical solution.

EcoSorpt™ Colors: White, Gray Mist, Dark Charcoal, Jean Blue, Deep Blue, Cherry, Tan, Medium Blue and Forest Green

EcoSorpt™ Thickness and cotton Densities

* 1" Thick, 3# PCF

* 1" Thick, 6# PCF * 2" Thick, 3# PCF

EcoSorpt™ Features

Applications

* Class A Fire Rated * LEED (Binded recycled cotton material) * Textured smooth face * Lightweight, impact resistant * High sound absorption rating, NRC .80-1.15 * Easy to install using adhesive * Durable

* Multipurpose Rooms * Classrooms * Band and Music Practice Rooms * Auditoriums * Industrial and Manufacturing * Gymnasiums * Mechanical Rooms * Recording and Broadcast Rooms * Home Theaters

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number 1" Thick, 6# PCF
Product Name EcoSorpt™ Wall Panel
Description Barrier; Ceiling
NRC 0.85 NRC
T 1.0 inch (25.4 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polywrap Baffle - Poly - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Baffle
NRC 1.35 NRC
T 1.5 inch (38.1 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details