Acme Engineering Products Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are... | |
| Conical temporary strainers provide a cost-effective solution for protecting downstream equipment from sediment and debris during pipeline start-ups and commissioning. Available in a wide variety of sizes, materials, and configurations... | |
| The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as... | |
| The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as... | |
| The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to... | |
| The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can... |