Accuride International, Inc. Heavy-Duty Right-Handed Locking Slide With Non-Locking Slide 9308-E5

Description
Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In & Lock-Out and one 9301E Heavy-Duty standard slide. Supports loads up to 600 lbs. Includes one 9308E (right-handed) and one 9301E slide Platform bracket kit (OPTIONAL) allows for bottom and side mount applications. From heavy-duty fixtures and appliances around the home to drawers and trays for gear on utility and emergency vehicles, luxury RVs, or overland trucks and trailers, our 9308-E5 is a convenient solution that can handle frequent use and rough terrain. PRODUCT FEATURES Mobile applications: 360 lbs., drawer widths up to 32" Frequent usage: 480 lbs., drawer widths up to 42" Moderate usage: 600 lbs., drawer widths up to 24" For additional load ratings, consult the technical sheet Enhanced Lock-In/Lock-Out Spring and Lever make slides more reliable Bridged ball spacers minimize side-to-side movement, help increase the load rating up to 20%, improve full-extension & over-travel reliability and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers help reduce the end stop and lower the impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload Optional platform bracket kit allows for additional bottom and side mount applications
Datasheet
Description
Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In & Lock-Out and one 9301E Heavy-Duty standard slide. Supports loads up to 600 lbs. Includes one 9308E (right-handed) and one 9301E slide Platform bracket kit (OPTIONAL) allows for bottom and side mount applications. From heavy-duty fixtures and appliances around the home to drawers and trays for gear on utility and emergency vehicles, luxury RVs, or overland trucks and trailers, our 9308-E5 is a convenient solution that can handle frequent use and rough terrain. PRODUCT FEATURES Mobile applications: 360 lbs., drawer widths up to 32" Frequent usage: 480 lbs., drawer widths up to 42" Moderate usage: 600 lbs., drawer widths up to 24" For additional load ratings, consult the technical sheet Enhanced Lock-In/Lock-Out Spring and Lever make slides more reliable Bridged ball spacers minimize side-to-side movement, help increase the load rating up to 20%, improve full-extension & over-travel reliability and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers help reduce the end stop and lower the impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload Optional platform bracket kit allows for additional bottom and side mount applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Right-Handed Locking Slide With Non-Locking Slide - 9308-E5 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy-Duty Right-Handed Locking Slide With Non-Locking Slide
9308-E5
Heavy-Duty Right-Handed Locking Slide With Non-Locking Slide 9308-E5
Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In & Lock-Out and one 9301E Heavy-Duty standard slide. Supports loads up to 600 lbs. Includes one 9308E (right-handed) and one 9301E slide Platform bracket kit (OPTIONAL) allows for bottom and side mount applications. From heavy-duty fixtures and appliances around the home to drawers and trays for gear on utility and emergency vehicles, luxury RVs, or overland trucks and trailers, our 9308-E5 is a convenient solution that can handle frequent use and rough terrain. PRODUCT FEATURES Mobile applications: 360 lbs., drawer widths up to 32" Frequent usage: 480 lbs., drawer widths up to 42" Moderate usage: 600 lbs., drawer widths up to 24" For additional load ratings, consult the technical sheet Enhanced Lock-In/Lock-Out Spring and Lever make slides more reliable Bridged ball spacers minimize side-to-side movement, help increase the load rating up to 20%, improve full-extension & over-travel reliability and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers help reduce the end stop and lower the impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload Optional platform bracket kit allows for additional bottom and side mount applications

Always on the go with precious cargo in tow? We’ve got you covered with our enhanced 9308-E5. The 9308-E5 is a kit that includes one right-handed 9308E Heavy-Duty Lock-In & Lock-Out and one 9301E Heavy-Duty standard slide.

  • Supports loads up to 600 lbs.
  • Includes one 9308E (right-handed) and one 9301E slide
  • Platform bracket kit (OPTIONAL) allows for bottom and side mount applications.

From heavy-duty fixtures and appliances around the home to drawers and trays for gear on utility and emergency vehicles, luxury RVs, or overland trucks and trailers, our 9308-E5 is a convenient solution that can handle frequent use and rough terrain.

PRODUCT FEATURES

  • Mobile applications: 360 lbs., drawer widths up to 32"
  • Frequent usage: 480 lbs., drawer widths up to 42"
  • Moderate usage: 600 lbs., drawer widths up to 24"
  • For additional load ratings, consult the technical sheet
  • Enhanced Lock-In/Lock-Out Spring and Lever make slides more reliable
  • Bridged ball spacers minimize side-to-side movement, help increase the load rating up to 20%, improve full-extension & over-travel reliability and produce smoother and more consistent movement
  • Added shock absorbing ball spacer bumpers help reduce the end stop and lower the impact noise
  • 13% increase in inner and outer member thickness contributes to 20% increased payload
  • Optional platform bracket kit allows for additional bottom and side mount applications
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Drawer Slides
Product Number 9308-E5
Product Name Heavy-Duty Right-Handed Locking Slide With Non-Locking Slide
Unlock Full Specs
to access all available technical data

Similar Products