39323932 MEDIUM-DUTY AND FULL-EXTENSION SLIDE
BE THE FIRST TO REVIEW THIS PRODUCT
The Accuride 3932 is a new medium-duty counterpart to the popular light-duty 3832. Like our popular 3832E Classic, the 3932 uses a 1/2-inch cross-section. This shared cross-section lets you use the 3932 alongside (or instead of) its light-duty counterpart for heavier or wider drawers.
Handles loads up to 150 lbs.
Supports drawer widths up to 36 in.
Made with High-Strength Low-Alloy steel
The 3932 is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. The 3932 comes AWI- and BHMA-certified, RoHS-compliant, and tested to 50,000 cycles. As with all Accuride products, the 3932 includes a Limited Lifetime Warranty. For a soft-close option, see the 3932EC Easy-Close.
39323932 MEDIUM-DUTY AND FULL-EXTENSION SLIDE
BE THE FIRST TO REVIEW THIS PRODUCT
The Accuride 3932 is a new medium-duty counterpart to the popular light-duty 3832. Like our popular 3832E Classic, the 3932 uses a 1/2-inch cross-section. This shared cross-section lets you use the 3932 alongside (or instead of) its light-duty counterpart for heavier or wider drawers.
- Handles loads up to 150 lbs.
- Supports drawer widths up to 36 in.
- Made with High-Strength Low-Alloy steel
The 3932 is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. The 3932 comes AWI- and BHMA-certified, RoHS-compliant, and tested to 50,000 cycles. As with all Accuride products, the 3932 includes a Limited Lifetime Warranty. For a soft-close option, see the 3932EC Easy-Close.