Load Rating: 90 lbs./41 kgs.
Over travel
Ideal for commercial or residential applications where full access to the rear of the drawer is desired.
Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
Hold-in detent to prevent drawer roll-out and bounce-back
Easy access to mounting holes
Silenced in and out
32 mm and traditional hole pattern
Load Rating: 90 lbs./41 kgs.
Over travel
Ideal for commercial or residential applications where full access to the rear of the drawer is desired.
- Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
- Hold-in detent to prevent drawer roll-out and bounce-back
- Easy access to mounting holes
- Silenced in and out
- 32 mm and traditional hole pattern