Accuride International, Inc. Medium Duty Slide 3301

Description
Load Rating: Up to 150 lbs./68 kg Over travel and non-disconnect. For use in medium-duty industrial drawers or trays, or electronic enclosure applications. 1" [25.4 mm] over travel .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet
Description
Load Rating: Up to 150 lbs./68 kg Over travel and non-disconnect. For use in medium-duty industrial drawers or trays, or electronic enclosure applications. 1" [25.4 mm] over travel .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3301 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3301
Medium Duty Slide 3301
Load Rating: Up to 150 lbs./68 kg Over travel and non-disconnect. For use in medium-duty industrial drawers or trays, or electronic enclosure applications. 1" [25.4 mm] over travel .50" [12.7 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish

Load Rating: Up to 150 lbs./68 kg

Over travel and non-disconnect.

For use in medium-duty industrial drawers or trays, or electronic enclosure applications.

  • 1" [25.4 mm] over travel
  • .50" [12.7 mm] side space
  • Tested drawer width 16"
  • Non-disconnect
  • Even lengths 12"-28" [305-711 mm]
  • Clear zinc finish
Supplier's Site Datasheet
Medium Duty Drawer Slides - 3301 - bisco industries
Anaheim, CA, United States
Medium Duty Drawer Slides
3301
Medium Duty Drawer Slides 3301
Medium Duty Drawer Slides

Medium Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 3301 3301
Product Name Medium Duty Slide Medium Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products