Load Rating: 100 lb./45 kg.
A fully-concealed undermount with a soft-close to bring drawers to a gentle close
Ideal for commercial or residential drawers calling for the aesthetics of a premium concealed slide solution.
Fully-concealed undermount
Easy-Close action brings drawers to a smooth, gentle close
Precision adjustment features: -Slotted holes to allow for front-to-back adjustment of the slide during installation. - 1/8" vertical and horizontal drawer front adjustment. - 1/4-turn Cam lock secures drawer front position after horizontal adjustment. - Face frame bracket with 2" depth adjustment
Front face frame hole sized for wood screws
32 mm and traditional hole patterns
Tolerance absorbing design for flawless movement
Load Rating: 100 lb./45 kg.
A fully-concealed undermount with a soft-close to bring drawers to a gentle close
Ideal for commercial or residential drawers calling for the aesthetics of a premium concealed slide solution.
- Fully-concealed undermount
- Easy-Close action brings drawers to a smooth, gentle close
- Precision adjustment features:
-Slotted holes to allow for front-to-back adjustment of the slide during installation.
- 1/8" vertical and horizontal drawer front adjustment.
- 1/4-turn Cam lock secures drawer front position after horizontal adjustment.
- Face frame bracket with 2" depth adjustment
- Front face frame hole sized for wood screws
- 32 mm and traditional hole patterns
- Tolerance absorbing design for flawless movement