Accuride International, Inc. Heavy Duty Slide 301

Description
Load Rating: Up to 175 lbs./80 kg Low profile, over travel, and non-disconnect. Appropriate for use in medical equipment and electromechanical applications. May be used in electronic enclosures as well. .88" [22.4 mm] over travel .75" [19.1 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet
Description
Load Rating: Up to 175 lbs./80 kg Low profile, over travel, and non-disconnect. Appropriate for use in medical equipment and electromechanical applications. May be used in electronic enclosures as well. .88" [22.4 mm] over travel .75" [19.1 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 301 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
301
Heavy Duty Slide 301
Load Rating: Up to 175 lbs./80 kg Low profile, over travel, and non-disconnect. Appropriate for use in medical equipment and electromechanical applications. May be used in electronic enclosures as well. .88" [22.4 mm] over travel .75" [19.1 mm] side space Tested drawer width 16" Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish

Load Rating: Up to 175 lbs./80 kg

Low profile, over travel, and non-disconnect.

Appropriate for use in medical equipment and electromechanical applications.

May be used in electronic enclosures as well.

  • .88" [22.4 mm] over travel
  • .75" [19.1 mm] side space
  • Tested drawer width 16"
  • Non-disconnect
  • Even lengths 12"-28" [305-711 mm]
  • Clear zinc finish
Supplier's Site Datasheet
Heavy Duty Drawer Slides - 301 - bisco industries
Anaheim, CA, United States
Heavy Duty Drawer Slides
301
Heavy Duty Drawer Slides 301
Heavy Duty Drawer Slides

Heavy Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 301 301
Product Name Heavy Duty Slide Heavy Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products