Load Rating: up to 100 lb./45 kg.
Low profile, narrow side space, and 2" over travel.
Designed for 1U to 2U chassis in electronic enclosures.
| Accuride International, Inc. | bisco industries | |
|---|---|---|
| Product Category | Drawer Slides | Drawer Slides |
| Product Number | 2807 | 2807 |
| Product Name | Electronic Enclosure/Rack Mounting Slide | Light Duty Drawer Slides |