Accuride International, Inc. Medium Duty Slide 204A-LR

Description
Load Rating: Up to 140 lbs./64 kg Suitable for mobile carts where extended access to open drawers is desired. Lock-out feature holds drawers in an open position for access Optional bracket kit available for electronic enclosure mounting
Request a Quote Datasheet
Description
Load Rating: Up to 140 lbs./64 kg Suitable for mobile carts where extended access to open drawers is desired. Lock-out feature holds drawers in an open position for access Optional bracket kit available for electronic enclosure mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 204A-LR - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
204A-LR
Medium Duty Slide 204A-LR
Load Rating: Up to 140 lbs./64 kg Suitable for mobile carts where extended access to open drawers is desired. Lock-out feature holds drawers in an open position for access Optional bracket kit available for electronic enclosure mounting

Load Rating: Up to 140 lbs./64 kg

Suitable for mobile carts where extended access to open drawers is desired.

  • Lock-out feature holds drawers in an open position for access
  • Optional bracket kit available for electronic enclosure mounting
Supplier's Site Datasheet
Medium Duty Drawer Slides - 204A-LR - bisco industries
Anaheim, CA, United States
Medium Duty Drawer Slides
204A-LR
Medium Duty Drawer Slides 204A-LR
Medium Duty Drawer Slides

Medium Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 204A-LR 204A-LR
Product Name Medium Duty Slide Medium Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products