Accuride International, Inc. Medium Duty Linear Track System 115RC

Description
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m]. Track may be cut down to the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing carriage - Polymer ball bearing carriage Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track. Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.
Request a Quote Datasheet
Description
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m]. Track may be cut down to the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing carriage - Polymer ball bearing carriage Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track. Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Linear Track System - 115RC - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Linear Track System
115RC
Medium Duty Linear Track System 115RC
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m]. Track may be cut down to the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing carriage - Polymer ball bearing carriage Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track. Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.

Load Rating: Up to 265 lbs

Linear Motion Track System

Aluminum tracks and re-circulating ball carriages provide movement, guidance, or positioning for screens, panels, partitions, or other components.

  • Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m].
  • Track may be cut down to the desired length or butted together to extend to greater lengths.
  • Track may be side, flat, or vertically mounted.
  • Flat-mounted track may be oriented with ball carriage facing up or down.
  • Re-circulating ball carriages in two options:
    - Stainless steel ball bearing carriage
    - Polymer ball bearing carriage
  • Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track.
  • Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.
Supplier's Site Datasheet
Medium Duty Corrosion-Resistant Slide - 115RC - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Corrosion-Resistant Slide
115RC
Medium Duty Corrosion-Resistant Slide 115RC
Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length of travel. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m]. Track may be cut down to the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing carriage - Polymer ball bearing carriage Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track. Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.

Load Rating: Up to 265 lbs

Linear Motion Track System

Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length of travel.

  • Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m].
  • Track may be cut down to the desired length or butted together to extend to greater lengths.
  • Track may be side, flat, or vertically mounted.
  • Flat-mounted track may be oriented with ball carriage facing up or down.
  • Re-circulating ball carriages in two options:
    - Stainless steel ball bearing carriage
    - Polymer ball bearing carriage
  • Multiple carriages may be inserted into tracks. Carriages may be used separately to provide independent movement, combined as a unit, or both methods within one track.
  • Load capacity is based on the type and number of ball carriages. See the Load Rating tab for more information.
Supplier's Site Datasheet
Medium Duty Drawer Slides - 115RC - bisco industries
Anaheim, CA, United States
Medium Duty Drawer Slides
115RC
Medium Duty Drawer Slides 115RC
Medium Duty Drawer Slides

Medium Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 115RC 115RC
Product Name Medium Duty Linear Track System Medium Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products