Accurate Bushing Company, Inc. Bearing YR-1-1/4

Description
3/8 INCH BORE, 1-1/4 INCH ROLLER DIAM X 3/4 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 4,470 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
3/8 INCH BORE, 1-1/4 INCH ROLLER DIAM X 3/4 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 4,470 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19613534 - Radwell International
Willingboro, NJ, United States
Bearing
19613534
Bearing 19613534
3/8 INCH BORE, 1-1/4 INCH ROLLER DIAM X 3/4 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 4,470 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

3/8 INCH BORE, 1-1/4 INCH ROLLER DIAM X 3/4 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 4,470 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19613534
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU148UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Aerospace Bearings, YAD(as,ms) - 24465-10 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details