Accu-Glass Borosilicate Glass Tubing Low Expansion

Description
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable
Datasheet
Description
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Glass Tubing - Low Expansion - Accu-Glass
St. Louis, MO, USA
Borosilicate Glass Tubing
Low Expansion
Borosilicate Glass Tubing Low Expansion
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly Inexpensive and Disposable Tamper resistant Sterilizable

Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications.

Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design:

  • Light transmittable or Transparent
  • Optically stable
  • Chemically inert
  • Non-porous or Impermeable
  • Dielectric or does not conduct electrical energy
  • Low thermal conductivity
  • High compressive strength
  • Environmentally friendly
  • Inexpensive and Disposable
  • Tamper resistant
  • Sterilizable
Supplier's Site Datasheet

Technical Specifications

  Accu-Glass
Product Category Glass Tube and Rod
Product Number Low Expansion
Product Name Borosilicate Glass Tubing
Shape / Form Tube
Unlock Full Specs
to access all available technical data

Similar Products

SCHOTT Duran® Lab Glass (Tubed) -  - Abrisa Technologies
Specs
Glass Type Glass; Borosilicate
Length 0.6693 to 5.91 inch (17 to 150 mm)
Width / OD 0.1181 to 12.8 inch (3 to 325 mm)
View Details
IR Absorbing Glass Sleeves -  - Accu-Glass
Specs
Shape / Form Tube
Glass Type IR Absorbing
CTE 0.0925 µm/m-C (0.0514 µin/in-F)
View Details
Quartz Tube -  - Robuster Quartz
Robuster Quartz
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Quartz
Applications Chemical or material processing
View Details
 - 246 150 250 - Pegasus Glass
Pegasus Glass
Specs
Shape / Form Tube; Hollow Shape or Stock
Glass Type Glass; Borosilicate
Applications Laboratory; Chemical or material processing
View Details