Abtex Corporation Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0816000

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0816000 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
0816000
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0816000
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0816000
Product Name Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5.5 inch (140 mm)
Trim Length 2.5 inch (63.5 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Dust Pans & Brushes - 2769631 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743211-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details