Abtex Corporation Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0518800

Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet
Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0518800 - Abtex Corporation
Dresden, NY, USA
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
0518800
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0518800
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0518800
Product Name Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 6000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

ProSeal Brush - C382CLA20BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0707600 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Cummins Group Automotive Brushes - Plunger Bore Brush - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details
Wire Stripping Wheel - AC1228 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details