Abtex Corporation Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0812000

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0812000 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
0812000
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0812000
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0812000
Product Name Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5.5 inch (140 mm)
Trim Length 2.5 inch (63.5 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Custom Cup Brush with Aluminum Holder - CFC1 - Sealeze
Specs
Specific Product Type / Shape Cup Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 6 to ? inch (152 to ? mm)
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526335 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details