Abtex Corporation Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0182000

Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet
Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0182000 - Abtex Corporation
Dresden, NY, USA
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
0182000
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0182000
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Copper Center Radial Wheels

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0182000
Product Name Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.5000 inch (12.7 mm)
Rotary Speed 10000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.3740 inch (9.5 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
3" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush - DW49160 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details