Abtex Corporation Abtex Aluminum Oxide Small Diameter Wheels 0105400

Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet
Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Aluminum Oxide Small Diameter Wheels - 0105400 - Abtex Corporation
Dresden, NY, USA
Abtex Aluminum Oxide Small Diameter Wheels
0105400
Abtex Aluminum Oxide Small Diameter Wheels 0105400
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Copper Center Radial Wheels

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0105400
Product Name Abtex Aluminum Oxide Small Diameter Wheels
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 10000 rpm
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 5.91 inch (150 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Therm-L-Brush™ - D45XCLA16BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 to 144 inch (3048 to 3658 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details