Abtex Corporation Abtex Aluminum Oxide Small Diameter Wheels 0102115

Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet
Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Aluminum Oxide Small Diameter Wheels - 0102115 - Abtex Corporation
Dresden, NY, USA
Abtex Aluminum Oxide Small Diameter Wheels
0102115
Abtex Aluminum Oxide Small Diameter Wheels 0102115
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Copper Center Radial Wheels

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0102115
Product Name Abtex Aluminum Oxide Small Diameter Wheels
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.7500 inch (19.05 mm)
Rotary Speed 10000 rpm
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0184100 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details