Abracon, LLC
Varistors, MOVs
AMCV-SS1812-101-152KT
Description
VARISTOR 120V 1.5KA 1812
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 120V 1.5KA 1812
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
535-AMCV-SS1812-101-152KTCT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Operating DC Voltage
18 volts
Operating AC Voltage
12.7 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details
2 suppliers
Operating DC Voltage
3.5 volts
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
3 suppliers